N-Channel 100V 16A (Tc) 830W (Tc) Surface Mount TO-268AA
Manufacturer: IXYS
Win Source Part Number: 1191297-IXTT16N10D2
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Mounting: SMD
Technology: MOSFET
FET Feature: Depletion Mode
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Family Name: IXTT16N10D2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-268
Channel Type Type: N
Drain Source Voltage: 100V
Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 5700pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 830W (Tc)
Rds On (Maximum) @ Id, Vgs: 64 mOhm @ 8A, 0V
Introduction Date: April 13, 2010
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
MOSFET D2 Depletion Mode Power MOSFETs
MOSFET N-CH 100V 16A TO268
MOSFET D2 Depletion Mode Power MOSFETs
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTT16N10D2-ND | 1191297-IXTT16N10D2 | 401-IXTT16N10D2 | IXTT16N10D2 | IXTT16N10D2 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT16N10D2 | MOSFET D2 Depletion Mode Power MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | ||||
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | SOT3 | Surface Mount | ||
| MOSFET Operating Mode | Depletion | ||||
| PD | 830000 milliwatts | 830000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |