N-Channel 100V 360A (Tc) 830W (Tc) Chassis Mount SOT-227B
Manufacturer: IXYS
Win Source Part Number: 1191116-IXFN360N10T
Series: HiPerFET
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 360A
Family Name: IXFN360N10T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227B
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 505nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 36000pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 830W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.6 mOhm @ 180A, 10V
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Single N-Channel 100 Vds 2.6 mOhm 830 W Power Mosfet - SOT-227B
MOSFET N-CH 100V 360A SOT-227B
MOSFET N-CH 100V 360A SOT-227B
| DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXFN360N10T-ND | 1191116-IXFN360N10T | 401-IXFN360N10T | IXFN360N10T | IXFN360N10T | IXFN360N10T |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN360N10T | Single N-Channel 100 Vds 2.6 mOhm 830 W Power Mosfet - SOT-227B | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT-227-4, miniBLOC | SOT3 | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | ||
| QG | 505 nC | 505 nC | ||||
| PD | 830000 milliwatts | 830000 milliwatts | 830000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |