Torex Semiconductor, Ltd. Single FETs, MOSFETs XP151A12A2MR-G

Description
N-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount SOT-23
Request a Quote Datasheet
Description
N-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 893-XP151A12A2MR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP151A12A2MR-GTR-ND
Single FETs, MOSFETs 893-XP151A12A2MR-GTR-ND
N-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount SOT-23

N-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 893-XP151A12A2MR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP151A12A2MR-GDKR-ND
Single FETs, MOSFETs 893-XP151A12A2MR-GDKR-ND
MOSFET N-CH 20V 1A SOT23

MOSFET N-CH 20V 1A SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 893-XP151A12A2MR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
893-XP151A12A2MR-GCT-ND
Single FETs, MOSFETs 893-XP151A12A2MR-GCT-ND
MOSFET N-CH 20V 1A SOT23

MOSFET N-CH 20V 1A SOT23

Buy Now Datasheet
Singapore, Singapore
20V 1A SOT23 MOSFET Transistor
278-XP151A12A2MR-G
20V 1A SOT23 MOSFET Transistor 278-XP151A12A2MR-G
MOSFET N-CH 20V 1A SOT23 Product overview: XP151A12A2MR-G from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-XP151A12A2MR-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1A SOT23 Product overview: XP151A12A2MR-G from Torex Semiconductor Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-XP151A12A2MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - XP151A12A2MR-G - 1282166-XP151A12A2MR-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - XP151A12A2MR-G
1282166-XP151A12A2MR-G
FETs - Single - XP151A12A2MR-G 1282166-XP151A12A2MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1282166-XP151A12A2MR -G Categories: Discrete Semiconductor Products Manufacturer Homepage: www.torex.co.jp Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1282166-XP151A12A2MR-G
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.torex.co.jp
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Mosfet, N-Ch, 20V, 1A, Sot-23 Rohs Compliant Torex - 84AH1430 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 1A, Sot-23 Rohs Compliant Torex
84AH1430
Mosfet, N-Ch, 20V, 1A, Sot-23 Rohs Compliant Torex 84AH1430
MOSFET, N-CH, 20V, 1A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 1A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - XP151A12A2MR-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
XP151A12A2MR-G
Single FETs, MOSFETs XP151A12A2MR-G
MOSFET N-CH 20V 1A SOT23

MOSFET N-CH 20V 1A SOT23

Supplier's Site Datasheet
POWER MOSFET, 20V, 1A, N-TYPE, S - 817-XP151A12A2MR-G - Utmel Electronic Limited
Hong Kong, China
POWER MOSFET, 20V, 1A, N-TYPE, S
817-XP151A12A2MR-G
POWER MOSFET, 20V, 1A, N-TYPE, S 817-XP151A12A2MR-G
POWER MOSFET, 20V, 1A, N-TYPE, S

POWER MOSFET, 20V, 1A, N-TYPE, S

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - XP151A12A2MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
XP151A12A2MR-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs XP151A12A2MR-G
MOSFET N-CH 20V 1A SOT23

MOSFET N-CH 20V 1A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Power MOSFET, 20V, 1A, N-Type, SOT-23

MOSFET Power MOSFET, 20V, 1A, N-Type, SOT-23

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 893-XP151A12A2MR-GTR-ND 278-XP151A12A2MR-G 1282166-XP151A12A2MR-G 84AH1430 XP151A12A2MR-G 817-XP151A12A2MR-G XP151A12A2MR-G XP151A12A2MR-G
Product Name Single FETs, MOSFETs 20V 1A SOT23 MOSFET Transistor FETs - Single - XP151A12A2MR-G Mosfet, N-Ch, 20V, 1A, Sot-23 Rohs Compliant Torex Single FETs, MOSFETs POWER MOSFET, 20V, 1A, N-TYPE, S Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
PD 500 milliwatts 500 milliwatts 500 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data