Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP15N60E-GE3 SIHP15N60E-GE3

Description
Manufacturer: Vishay Win Source Part Number: 211710-SIHP15N60E-GE 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1350pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 211710-SIHP15N60E-GE 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1350pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP15N60E-GE3 - 211710-SIHP15N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP15N60E-GE3
211710-SIHP15N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP15N60E-GE3 211710-SIHP15N60E-GE3
Manufacturer: Vishay Win Source Part Number: 211710-SIHP15N60E-GE 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1350pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 211710-SIHP15N60E-GE3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 1350pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 280 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 15A MOSFET Transistor
278-SIHP15N60E-GE3
600V 15A MOSFET Transistor 278-SIHP15N60E-GE3
MOSFET N-CH 600V 15A TO220AB Product overview: SIHP15N60E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP15N60E-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 15A TO220AB Product overview: SIHP15N60E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP15N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHP15N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP15N60E-GE3-ND
Single FETs, MOSFETs SIHP15N60E-GE3-ND
N-Channel 600V 15A (Tc) 180W (Tc) Through Hole TO-220AB

N-Channel 600V 15A (Tc) 180W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP15N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP15N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP15N60E-GE3
MOSFET N-CH 600V 15A TO220AB

MOSFET N-CH 600V 15A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Mosfet, N Ch, 600V, 15A, To-220Ab-3, Full Reel; Channel Type Vishay - 68W7062 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 600V, 15A, To-220Ab-3, Full Reel; Channel Type Vishay
68W7062
Mosfet, N Ch, 600V, 15A, To-220Ab-3, Full Reel; Channel Type Vishay 68W7062
MOSFET, N CH, 600V, 15A, TO-220AB-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CH, 600V, 15A, TO-220AB-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 600V, 15A, To-220Ab-3; Channel Type Vishay - 68W7061 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 15A, To-220Ab-3; Channel Type Vishay
68W7061
Mosfet, N Channel, 600V, 15A, To-220Ab-3; Channel Type Vishay 68W7061
MOSFET, N CHANNEL, 600V, 15A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 15A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:-RoHS Compliant: Yes

Supplier's Site
VISHAY SIHP15N60E-GE3 Power MOSFET, N Channel, 15 A, 600 V, 0.23 ohm, 10 V, 2 V - 880-SIHP15N60E-GE3 - Utmel Electronic Limited
Hong Kong, China
VISHAY SIHP15N60E-GE3 Power MOSFET, N Channel, 15 A, 600 V, 0.23 ohm, 10 V, 2 V
880-SIHP15N60E-GE3
VISHAY SIHP15N60E-GE3 Power MOSFET, N Channel, 15 A, 600 V, 0.23 ohm, 10 V, 2 V 880-SIHP15N60E-GE3
VISHAY SIHP15N60E-GE3 Power MOSFET, N Channel, 15 A, 600 V, 0.23 ohm, 10 V, 2 V

VISHAY SIHP15N60E-GE3 Power MOSFET, N Channel, 15 A, 600 V, 0.23 ohm, 10 V, 2 V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 211710-SIHP15N60E-GE3 278-SIHP15N60E-GE3 SIHP15N60E-GE3-ND SIHP15N60E-GE3 SIHP15N60E-GE3 68W7062 68W7061 880-SIHP15N60E-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP15N60E-GE3 600V 15A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 600V, 15A, To-220Ab-3, Full Reel; Channel Type Vishay Mosfet, N Channel, 600V, 15A, To-220Ab-3; Channel Type Vishay VISHAY SIHP15N60E-GE3 Power MOSFET, N Channel, 15 A, 600 V, 0.23 ohm, 10 V, 2 V
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 180000 milliwatts 180 milliwatts 180000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-3; TO-220
Unlock Full Specs
to access all available technical data