PNP TO-252 (DPAK) -10V -30A Transistor
TRANS PNP 30V 10A TO-252
TRANS PNP 30V 10A TO-252
TRANS PNP 30V 10A TO-252
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 265354 | 846-2SAR582D3FRATLCT-ND |
| Product Name | Bipolar Transistors | Single Bipolar Transistors |
| Polarity | PNP | PNP |