The 1SS390SMFH is an AEC-Q101 qualified silicon band switching diode designed for high-frequency applications, featuring a low forward resistance of 0.9 Ω and a terminal capacitance of 1.2 pF. It is housed in an SOD-523 (SC-79, EMD2) package, with a maximum forward current of 100 mA and reverse voltage of 35 V. The diode operates with a maximum junction temperature of 150 °C and is supplied in 180 mm reels, taped at 8 mm width, with 8000 pieces per reel. The marking is '1' and the taping code is T2R.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 854465-1SS390SMFHT2R
Series: Automotive, AEC-Q101
Features: RF Diode 100 mA
Package: Reel - TR
Family Name: 1SS390
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 846-1SS390SMFHT2RTR,
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 854465-1SS390SMFHT2R |
| Product Name | RFFETs - 1SS390SMFHT2R |
| Package Type | SOT3 |