Manufacturer: Rohm Semiconductor
Win Source Part Number: 803184-2SAR523MT2L
Packaging: Reel
Mounting Style: SMD
Power - Max: 150mW
Transistor Type: PNP
Frequency - Transition: 300MHz
Supplier Device Package: VMT3
Temperature Range - Operating: 150°C
Manufacturer Package: SOT-723
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA
DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 1mA, 6V
Bipolar (BJT) Transistor PNP 50V 100mA 300MHz 150mW Surface Mount VMT3
Bipolar (BJT) Transistor PNP 50V 100mA 300MHz 150mW Surface Mount VMT3
Bipolar (BJT) Transistor PNP 50V 100mA 300MHz 150mW Surface Mount VMT3
TRANS PNP 50V 0.1A VMT3 Product overview: 2SAR523MT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR523MT2L can be used for catalog matching and distributor lookup.
TRANS PNP 50V 0.1A VMT3
TRANS PNP 50V 0.1A VMT3
TRANS, PNP, -50V, -0.1A, 150DEG C, 0.15W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:300MHz; Power Dissipation Pd:150mW; DC Collector Current:-100mA; DC Current Gain hFE:120hFE; RoHS Compliant: Yes
Bipolar Transistors - BJT PNP General Purpose Amplification Transistor
50V 150mW 120@1mA,6V 100mA PNP SOT-723 Bipolar Transistors - BJT ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 803184-2SAR523MT2L | 2SAR523MT2LDKR-ND | 276-2SAR523MT2L | 2SAR523MT2L | 2SAR523MT2L | 78AC6836 | 2SAR523MT2L | 2SAR523MT2L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SAR523MT2L | Single Bipolar Transistors | 50V 0.1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, -50V, -0.1A, 150Deg C, 0.15W; Transistor Polarity Rohm | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3 | SOT-723 | Tape & Reel (TR) | SOT-723 | VMT3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |