TRANS PNP 50V 2A MPT3 Product overview: 2SAR553PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR553PT100 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 2A 320MHz 2W Surface Mount MPT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004248-2SAR553PT100
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 35mA, 700mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 50mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): PBSS5250X; 2SA1213; 2SA1213-TP;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT PNP 50V 3A Transistor
TRANS PNP 50V 2A MPT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SAR553PT100 | 2SAR553PT100TR-ND | 1004248-2SAR553PT100 | 2SAR553PT100 | 2SAR553PT100 |
| Product Name | 50V 2A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SAR553PT100 | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | TO-243AA | SOT3; SOT89; MPT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 50 volts | 50 volts |