Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004183-2SA1776TV2Q
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 12MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 10mA, 100mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 50mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 400V 500mA 12MHz 1W Through Hole ATV
TRANS PNP 400V 0.5A ATV Product overview: 2SA1776TV2Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1776TV2Q can be used for catalog matching and distributor lookup.
TRANS PNP 400V 0.5A ATV
TRANS PNP 400V 0.5A ATV
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1004183-2SA1776TV2Q | 2SA1776TV2QTB-ND | 276-2SA1776TV2Q | 2SA1776TV2Q | 2SA1776TV2Q |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1776TV2Q | Single Bipolar Transistors | 400V 0.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; ATV | 3-SIP | Tape & Box (TB) | 3-SIP | |
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| VCEO | 400 volts | 400 volts | 400 volts |