ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SAR552PT100

Description
Bipolar (BJT) Transistor PNP 30V 3A 330MHz 2W Surface Mount MPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 3A 330MHz 2W Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SAR552PT100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR552PT100TR-ND
Single Bipolar Transistors 2SAR552PT100TR-ND
Bipolar (BJT) Transistor PNP 30V 3A 330MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 30V 3A 330MHz 2W Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SAR552PT100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR552PT100CT-ND
Single Bipolar Transistors 2SAR552PT100CT-ND
Bipolar (BJT) Transistor PNP 30V 3A 330MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 30V 3A 330MHz 2W Surface Mount MPT3

Buy Now Datasheet
Singapore, Singapore
30V 3A Bipolar Transistor
276-2SAR552PT100
30V 3A Bipolar Transistor 276-2SAR552PT100
TRANS PNP 30V 3A MPT3 Product overview: 2SAR552PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR552PT100 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 3A MPT3 Product overview: 2SAR552PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR552PT100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SAR552PT100 - 1004247-2SAR552PT100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR552PT100
1004247-2SAR552PT100
TRANSISTORS - Transistors (BJT) - Single - 2SAR552PT100 1004247-2SAR552PT100
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004247-2SAR552PT100 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 330MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 400mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004247-2SAR552PT100
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 330MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 400mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 2SAR552PT100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
2SAR552PT100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SAR552PT100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Supplier's Site
TRANS PNP 30V 3A MPT3 - 687-2SAR552PT100 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 30V 3A MPT3
687-2SAR552PT100
TRANS PNP 30V 3A MPT3 687-2SAR552PT100
TRANS PNP 30V 3A MPT3

TRANS PNP 30V 3A MPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SAR552PT100
Bipolar Transistors - BJT 2SAR552PT100
Bipolar Transistors - BJT I2C BUS 1Kbit EEPROM

Bipolar Transistors - BJT I2C BUS 1Kbit EEPROM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SAR552PT100TR-ND 276-2SAR552PT100 1004247-2SAR552PT100 2SAR552PT100 687-2SAR552PT100 2SAR552PT100
Product Name Single Bipolar Transistors 30V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SAR552PT100 Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single TRANS PNP 30V 3A MPT3 Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP; PNP
Package Type TO-243AA Tape & Reel (TR) SOT3; MPT3
Packing Method Tape & Reel (TR) Tape Reel; Surface Mount
IC(max) 3000 milliamps
VCEO 30 volts
Unlock Full Specs
to access all available technical data