TRANS PNP 12V 0.5A EMT3 Product overview: 2SA2018TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2018TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005783-2SA2018TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 260MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 12V 500mA 260MHz 150mW Surface Mount EMT3
Bipolar (BJT) Transistor PNP 12V 500mA 260MHz 150mW Surface Mount EMT3
Bipolar (BJT) Transistor PNP 12V 500mA 260MHz 150mW Surface Mount EMT3
TRANS, PNP, -12V, -0.5A, 150DEG C, 0.15W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-12V; Transition Frequency ft:-; Power Dissipation Pd:150mW; DC Collector Current:-0.5A; DC Current Gain hFE:270hFE; Transistor RoHS Compliant: Yes
TRANS PNP 12V 0.5A EMT3
Bipolar Transistors - BJT PNP 12V 0.5A
TRANS PNP 12V 0.5A EMT3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SA2018TL | 005783-2SA2018TL | 2SA2018TLDKR-ND | 82AC4033 | 2SA2018TL | 2SA2018TL | 2SA2018TL |
| Product Name | 12V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA2018TL | Single Bipolar Transistors | Trans, Pnp, -12V, -0.5A, 150Deg C, 0.15W; Transistor Polarity Rohm | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; EMT3 | SC-75, SOT-416 | TO-3 | SC-75, SOT-416 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 12 volts | 12 volts | 12 volts |