ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SB1181TLQ

Description
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 10W Surface Mount CPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 10W Surface Mount CPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1181TLQCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1181TLQCT-ND
Single Bipolar Transistors 2SB1181TLQCT-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 10W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 10W Surface Mount CPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1181TLQDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1181TLQDKR-ND
Single Bipolar Transistors 2SB1181TLQDKR-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 10W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 10W Surface Mount CPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SB1181TLQTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1181TLQTR-ND
Single Bipolar Transistors 2SB1181TLQTR-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 10W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 10W Surface Mount CPT3

Buy Now Datasheet
Singapore, Singapore
80V 1A Bipolar Transistor
276-2SB1181TLQ
80V 1A Bipolar Transistor 276-2SB1181TLQ
TRANS PNP 80V 1A CPT3 Product overview: 2SB1181TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1181TLQ can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1A CPT3 Product overview: 2SB1181TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1181TLQ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SB1181TLQ - 005808-2SB1181TLQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1181TLQ
005808-2SB1181TLQ
TRANSISTORS - Transistors (BJT) - Single - 2SB1181TLQ 005808-2SB1181TLQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 005808-2SB1181TLQ Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005808-2SB1181TLQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 10W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1181TLQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1181TLQ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1181TLQ
TRANS PNP 80V 1A CPT3

TRANS PNP 80V 1A CPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SB1181TLQ
Bipolar Transistors - BJT 2SB1181TLQ
Bipolar Transistors - BJT PNP 80V 1A

Bipolar Transistors - BJT PNP 80V 1A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB1181TLQCT-ND 276-2SB1181TLQ 005808-2SB1181TLQ 2SB1181TLQ 2SB1181TLQ
Product Name Single Bipolar Transistors 80V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1181TLQ Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; CPT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data