Bipolar (BJT) Transistor PNP 80V 2A 280MHz 10W Surface Mount TO-252
Bipolar (BJT) Transistor PNP 80V 2A 280MHz 10W Surface Mount TO-252
Bipolar (BJT) Transistor PNP 80V 2A 280MHz 10W Surface Mount TO-252
Win Source Part Number: 1377185-2SAR574D3TL1
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Base Product Number: 2SAR574
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 2 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 3V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 50mA, 1A
Current - Collector Cutoff (Max): 1µA (ICBO)
Frequency - Transition: 280MHz
Power - Max: 10 W
TRANS PNP 80V 2A TO252 Product overview: 2SAR574D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 2A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR574D3TL1 can be used for catalog matching and distributor lookup.
TRANSISTOR, PNP, 80V, 2A, TO-252 ROHS COMPLIANT: YES
TRANS PNP 80V 2A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SAR574D3TL1CT-ND | 1377185-2SAR574D3TL1 | 276-2SAR574D3TL1 | 30AK0387 | 2SAR574D3TL1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 80V 2A TO252 Bipolar Transistor | Transistor, Pnp, 80V, 2A, To-252 Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | Tape & Reel (TR) | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 80 volts | 80 volts |