TRANS PNP 50V 3A TSMT3 Product overview: 2SAR543RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR543RTL can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 3A 300MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor PNP 50V 3A 300MHz 1W Surface Mount TSMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004243-2SAR543RTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 100mA, 3V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): ZXTP2027FTA; 2SAR543R; 2SAR543RTL; ZXTP2027F;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT Linear Constant Current VCM Driver
TRANS PNP 50V 3A TSMT3
TRANS PNP 50V 3A TSMT3
TRANS, PNP, -50V, -3A, 150DEG C, 1W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:300MHz; Power Dissipation Pd:1W; DC Collector Current:-3A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-2SAR543RTL | 2SAR543RTLTR-ND | 1004243-2SAR543RTL | 2SAR543RTL | 2SAR543RTL | 2SAR543RTL | 78AC6837 |
| Product Name | 50V 3A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SAR543RTL | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Pnp, -50V, -3A, 150Deg C, 1W; Transistor Polarity Rohm |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SC-96 | SOT3; TSMT3 | TSMT3 | SC-96 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |