Manufacturer: Rohm Semiconductor
Win Source Part Number: 762450-2SAR542PT100
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 2W
Transistor Type: PNP
Frequency - Transition: 430MHz
Family Name: 2SAR542P
Categories: Discrete Semiconductor Products
Manufacturer Package: MPT3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 35mA, 700mA
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 100mA, 2V
Alternative Parts (Cross-Reference): 2SB1571HZ; 2SB1571-A; 2SB1571;
Introduction Date: December 08, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 30V 5A 240MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor PNP 30V 5A 240MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor PNP 30V 5A 240MHz 2W Surface Mount MPT3
TRANS PNP 30V 5A MPT3 Product overview: 2SAR542PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR542PT100 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT Trans GP BJT PNP 30V 5A
TRANS, PNP, -30V, -5A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:-5A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes
TRANS PNP 30V 5A MPT3
TRANS PNP 30V 5A MPT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 762450-2SAR542PT100 | 2SAR542PT100TR-ND | 276-2SAR542PT100 | 2SAR542PT100 | 82AC4031 | 2SAR542PT100 | 2SAR542PT100 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SAR542PT100 | Single Bipolar Transistors | 30V 5A Bipolar Transistor | Bipolar Transistors - BJT | Trans, Pnp, -30V, -5A, 150Deg C, 0.5W; Transistor Polarity Rohm | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3 | TO-243AA | Tape & Reel (TR) | TO-3 | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| VCEO | 30 volts | 30 volts | 30 volts | ||||
| fT | 240 MHz |