ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SAR572DGTL

Description
Bipolar (BJT) Transistor PNP 30V 5A 300MHz 10W Surface Mount CPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 5A 300MHz 10W Surface Mount CPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SAR572DGTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR572DGTLTR-ND
Single Bipolar Transistors 2SAR572DGTLTR-ND
Bipolar (BJT) Transistor PNP 30V 5A 300MHz 10W Surface Mount CPT3

Bipolar (BJT) Transistor PNP 30V 5A 300MHz 10W Surface Mount CPT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036710-2SAR572DGTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036710-2SAR572DGTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036710-2SAR572DGTL
Win Source Part Number: 1036710-2SAR572DGTL Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 10 W Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 2A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 3V Frequency - Transition: 300MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: CPT3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SA2039-TL-H; KSH210TM; 2SA1952TLQ; 2SC5103TLQ; 2SB1412TLQ; 2SA2097(TE16L1,NQ); ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0075 Mfr: Rohm Semiconductor Other Names: 2SAR572DGTLTR,2SAR57 2DGTLDKR,2SAR572DGTL CT Base Product Number: 2SAR572

Win Source Part Number: 1036710-2SAR572DGTL
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 10 W
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 2A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 3V
Frequency - Transition: 300MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: CPT3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SA2039-TL-H; KSH210TM; 2SA1952TLQ; 2SC5103TLQ; 2SB1412TLQ; 2SA2097(TE16L1,NQ);
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075
Mfr: Rohm Semiconductor
Other Names: 2SAR572DGTLTR,2SAR572DGTLDKR,2SAR572DGTLCT
Base Product Number: 2SAR572

Buy Now Datasheet
Singapore, Singapore
30V 5A Bipolar Transistor
276-2SAR572DGTL
30V 5A Bipolar Transistor 276-2SAR572DGTL
TRANS PNP 30V 5A CPT3 Product overview: 2SAR572DGTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR572DGTL can be used for catalog matching and distributor lookup.

TRANS PNP 30V 5A CPT3 Product overview: 2SAR572DGTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR572DGTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SAR572DGTL
Bipolar Transistors - BJT 2SAR572DGTL
Bipolar Transistors - BJT I2C BUS 8Kbit EEPROM

Bipolar Transistors - BJT I2C BUS 8Kbit EEPROM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 2SAR572DGTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
2SAR572DGTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SAR572DGTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SAR572DGTLTR-ND 1036710-2SAR572DGTL 276-2SAR572DGTL 2SAR572DGTL 2SAR572DGTL
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 30V 5A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP PNP PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 Tape & Reel (TR)
IC(max) 5000 milliamps 5000 milliamps
Power Gain 200 dB
Operating Frequency 300 MHz
Unlock Full Specs
to access all available technical data