ROHM Semiconductor USA, LLC 50V 3A TO252 Bipolar Transistor 2SAR573D3TL1

Description
TRANS PNP 50V 3A TO252 Product overview: 2SAR573D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR573D3TL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 3A TO252 Product overview: 2SAR573D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR573D3TL1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 3A TO252 Bipolar Transistor
276-2SAR573D3TL1
50V 3A TO252 Bipolar Transistor 276-2SAR573D3TL1
TRANS PNP 50V 3A TO252 Product overview: 2SAR573D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR573D3TL1 can be used for catalog matching and distributor lookup.

TRANS PNP 50V 3A TO252 Product overview: 2SAR573D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR573D3TL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SAR573D3TL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR573D3TL1DKR-ND
Single Bipolar Transistors 2SAR573D3TL1DKR-ND
Bipolar (BJT) Transistor PNP 50V 3A 300MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor PNP 50V 3A 300MHz 10W Surface Mount TO-252

Buy Now Datasheet
Single Bipolar Transistors - 2SAR573D3TL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR573D3TL1TR-ND
Single Bipolar Transistors 2SAR573D3TL1TR-ND
Bipolar (BJT) Transistor PNP 50V 3A 300MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor PNP 50V 3A 300MHz 10W Surface Mount TO-252

Buy Now Datasheet
Single Bipolar Transistors - 2SAR573D3TL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR573D3TL1CT-ND
Single Bipolar Transistors 2SAR573D3TL1CT-ND
Bipolar (BJT) Transistor PNP 50V 3A 300MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor PNP 50V 3A 300MHz 10W Surface Mount TO-252

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SAR573D3TL1 - 803994-2SAR573D3TL1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR573D3TL1
803994-2SAR573D3TL1
TRANSISTORS - Transistors (BJT) - Single - 2SAR573D3TL1 803994-2SAR573D3TL1
Manufacturer: Rohm Semiconductor Win Source Part Number: 803994-2SAR573D3TL1 Packaging: Reel Mounting Style: SMD Power - Max: 10W Transistor Type: PNP Frequency - Transition: 300MHz Supplier Device Package: TO-252 Temperature Range - Operating: 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 50mA, 1A DC Current Gain (hFE) (Min) at Ic, Vce: 180 at 100mA, 3V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 803994-2SAR573D3TL1
Packaging: Reel
Mounting Style: SMD
Power - Max: 10W
Transistor Type: PNP
Frequency - Transition: 300MHz
Supplier Device Package: TO-252
Temperature Range - Operating: 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 50mA, 1A
DC Current Gain (hFE) (Min) at Ic, Vce: 180 at 100mA, 3V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SAR573D3TL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SAR573D3TL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SAR573D3TL1
TRANS PNP 50V 3A TO252

TRANS PNP 50V 3A TO252

Supplier's Site
Single Bipolar Transistors - 2SAR573D3TL1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SAR573D3TL1
Single Bipolar Transistors 2SAR573D3TL1
TRANS PNP 50V 3A TO252

TRANS PNP 50V 3A TO252

Supplier's Site Datasheet
Transistor, Pnp, 50V, 3A, To-252 Rohs Compliant Rohm - 30AK0386 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 50V, 3A, To-252 Rohs Compliant Rohm
30AK0386
Transistor, Pnp, 50V, 3A, To-252 Rohs Compliant Rohm 30AK0386
TRANSISTOR, PNP, 50V, 3A, TO-252 ROHS COMPLIANT: YES

TRANSISTOR, PNP, 50V, 3A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-2SAR573D3TL1 2SAR573D3TL1DKR-ND 803994-2SAR573D3TL1 2SAR573D3TL1 2SAR573D3TL1 30AK0386
Product Name 50V 3A TO252 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SAR573D3TL1 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Pnp, 50V, 3A, To-252 Rohs Compliant Rohm
Polarity PNP PNP PNP PNP; PNP PNP
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data