The 2SA2088FRA is a PNP silicon epitaxial planar transistor designed for high-speed switching and small-signal amplification. It is packaged in a UMT3 (SOT-323) case measuring 2.0 mm × 1.3 mm × 0.9 mm and is supplied in tape-and-reel packaging with 3000 pieces per reel. The transistor has a collector-emitter voltage rating of -60 V, a maximum DC collector current of -0.5 A, and a power dissipation of 200 mW. It exhibits a typical collector-emitter saturation voltage of -150 mV at -100 mA collector current and a transition frequency of 400 MHz. The device is AEC-Q101 qualified and complies with RoHS standards.
TRANSISTOR, AEC-Q101, PNP, -60V, SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:400MHz; Power Dissipation Pd:200mW; DC Collector Current:-500mA; DC Current Gain hFE:120hFE; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 89Y7469 |
| Product Name | Transistor, Aec-Q101, Pnp, -60V, Sot-323; Transistor Polarity Rohm |
| Transistor Type | Transistor, Aec-Q101, Pnp, -60V, Sot-323; Transistor Polarity Rohm |