Bipolar (BJT) Transistor PNP 120V 3A 250MHz 10W Surface Mount TO-252
Bipolar (BJT) Transistor PNP 120V 3A 250MHz 10W Surface Mount TO-252
Bipolar (BJT) Transistor PNP 120V 3A 250MHz 10W Surface Mount TO-252
TRANS, PNP, -120V, -3A, 150DEG C, 10W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:250MHz; Power Dissipation Pd:10W; DC Collector Current:-3A; DC Current Gain hFE:120hFE; Transistor CaseRoHS Compliant: Yes
TRANS PNP 120V 3A TO252
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 846-2SAR587D3TL1TR-ND | 02AH3069 | 2SAR587D3TL1 |
| Product Name | Single Bipolar Transistors | Trans, Pnp, -120V, -3A, 150Deg C, 10W; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | |
| Transistor Type | Trans, Pnp, -120V, -3A, 150Deg C, 10W; Transistor Polarity Rohm |