ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SAR522EBTL

Description
Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SAR522EBTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR522EBTLTR-ND
Single Bipolar Transistors 2SAR522EBTLTR-ND
Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single Bipolar Transistors - 2SAR522EBTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR522EBTLCT-ND
Single Bipolar Transistors 2SAR522EBTLCT-ND
Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single Bipolar Transistors - 2SAR522EBTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR522EBTLDKR-ND
Single Bipolar Transistors 2SAR522EBTLDKR-ND
Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Singapore, Singapore
20V 0.2A Bipolar Transistor
276-2SAR522EBTL
20V 0.2A Bipolar Transistor 276-2SAR522EBTL
TRANS PNP 20V 0.2A EMT3F Product overview: 2SAR522EBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR522EBTL can be used for catalog matching and distributor lookup.

TRANS PNP 20V 0.2A EMT3F Product overview: 2SAR522EBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR522EBTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SAR522EBTL - 1004237-2SAR522EBTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR522EBTL
1004237-2SAR522EBTL
TRANSISTORS - Transistors (BJT) - Single - 2SAR522EBTL 1004237-2SAR522EBTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004237-2SAR522EBTL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 350MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT3F (SOT-416FL) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004237-2SAR522EBTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 350MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3F (SOT-416FL)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 2SAR522EBTL - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SAR522EBTL
Single Bipolar Transistors 2SAR522EBTL
TRANS PNP 20V 0.2A EMT3F

TRANS PNP 20V 0.2A EMT3F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SAR522EBTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SAR522EBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SAR522EBTL
TRANS PNP 20V 0.2A EMT3F

TRANS PNP 20V 0.2A EMT3F

Supplier's Site
Trans, Bipolar, Pnp, 20V, 0.2A, Sot416Fl Rohs Compliant Rohm - 69AH4479 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Pnp, 20V, 0.2A, Sot416Fl Rohs Compliant Rohm
69AH4479
Trans, Bipolar, Pnp, 20V, 0.2A, Sot416Fl Rohs Compliant Rohm 69AH4479
TRANS, BIPOLAR, PNP, 20V, 0.2A, SOT416FL ROHS COMPLIANT: YES

TRANS, BIPOLAR, PNP, 20V, 0.2A, SOT416FL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SAR522EBTL
Bipolar Transistors - BJT 2SAR522EBTL
Bipolar Transistors - BJT PNP General Purpose Amplification Transistor

Bipolar Transistors - BJT PNP General Purpose Amplification Transistor

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SAR522EBTLTR-ND 276-2SAR522EBTL 1004237-2SAR522EBTL 2SAR522EBTL 2SAR522EBTL 69AH4479 2SAR522EBTL
Product Name Single Bipolar Transistors 20V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SAR522EBTL Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Bipolar, Pnp, 20V, 0.2A, Sot416Fl Rohs Compliant Rohm Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP; PNP PNP
Package Type SC-89, SOT-490 Tape & Reel (TR) SOT3; EMT3F (SOT-416FL) SC-89, SOT-490 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 155030P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details