The 2SA2088 FRA is a PNP bipolar junction transistor for low-frequency amplification and high-speed switching, packaged in SOT-323 (UMT3). It has a collector-emitter voltage rating of -60 V, a continuous collector current of -500 mA, and a power dissipation of 200 mW. The transistor features a transition frequency of 400 MHz and a DC current gain (hFE) ranging from 120 to 270. It is AEC-Q101 qualified and meets RoHS standards.
TRANSISTOR, AEC-Q101, PNP, -60V, SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:400MHz; Power Dissipation Pd:200mW; DC Collector Current:-500mA; DC Current Gain hFE:120hFE; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 24AC5544 |
| Product Name | Transistor, Aec-Q101, Pnp, -60V, Sot-323; Transistor Polarity Rohm |
| Transistor Type | Transistor, Aec-Q101, Pnp, -60V, Sot-323; Transistor Polarity Rohm |