Win Source Part Number: 1036702-2SAR340PT100
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 400mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 10mA, 10V
Package / Case: TO-243AA
Supplier Device Package: MPT3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SCR346PT100Q; 2SD2413G0L; 2SD241300L; 2SC4505T100Q; 2SC4061KT146N; MMSTA92-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0095
Mfr: Rohm Semiconductor
Other Names: 2SAR340PT100PCT,2SAR
Base Product Number: 2SAR340
TRANS PNP 400V 0.1A MPT3 Product overview: 2SAR340PT100P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR340PT100P can be used for catalog matching and distributor lookup.
TRANS PNP 400V 0.1A MPT3
TRANS PNP 400V 0.1A MPT3
Bipolar Transistors - BJT PNP -400V Vceo -100mA Ic MPT3
TRANS, PNP, -400V, -0.1A, 150DEG C, 2W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-400V; Transition Frequency ft:-; Power Dissipation Pd:2W; DC Collector Current:-100mA; DC Current Gain hFE:82hFE; Transistor Case RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1036702-2SAR340PT100P | 276-2SAR340PT100P | 2SAR340PT100P | 2SAR340PT100P | 2SAR340PT100P | 78AC6835 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 400V 0.1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, -400V, -0.1A, 150Deg C, 2W; Transistor Polarity Rohm |
| Polarity | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3 | Tape & Reel (TR) | TO-243AA | MPT3 | TO-3 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||
| Power Gain | 82 dB | |||||
| Output Power | 0.5000 watts | 0.5000 watts |