ROHM Semiconductor USA, LLC 50V 0.15A Bipolar Transistor 2SA1576AT106Q

Description
TRANS PNP 50V 0.15A UMT3 Product overview: 2SA1576AT106Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1576AT106Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 0.15A UMT3 Product overview: 2SA1576AT106Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1576AT106Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SA1576AT106Q
50V 0.15A Bipolar Transistor 276-2SA1576AT106Q
TRANS PNP 50V 0.15A UMT3 Product overview: 2SA1576AT106Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1576AT106Q can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.15A UMT3 Product overview: 2SA1576AT106Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1576AT106Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1576AT106Q - 005759-2SA1576AT106Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1576AT106Q
005759-2SA1576AT106Q
TRANSISTORS - Transistors (BJT) - Single - 2SA1576AT106Q 005759-2SA1576AT106Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 005759-2SA1576AT106Q Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005759-2SA1576AT106Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single Bipolar Transistors - 2SA1576AT106QTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1576AT106QTR-ND
Single Bipolar Transistors 2SA1576AT106QTR-ND
Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SA1576AT106QDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1576AT106QDKR-ND
Single Bipolar Transistors 2SA1576AT106QDKR-ND
Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SA1576AT106QCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1576AT106QCT-ND
Single Bipolar Transistors 2SA1576AT106QCT-ND
Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1576AT106Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1576AT106Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1576AT106Q
TRANS PNP 50V 0.15A UMT3

TRANS PNP 50V 0.15A UMT3

Supplier's Site
Transistor,pnp,50V,0.15A,sot-323; Transistor Polarity Rohm - 84R7758 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,pnp,50V,0.15A,sot-323; Transistor Polarity Rohm
84R7758
Transistor,pnp,50V,0.15A,sot-323; Transistor Polarity Rohm 84R7758
TRANSISTOR,PNP,50V,0 .15A,SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:150mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR,PNP,50V,0.15A,SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:150mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA1576AT106Q
Bipolar Transistors - BJT 2SA1576AT106Q
Bipolar Transistors - BJT PNP 50V 0.15A SOT-323

Bipolar Transistors - BJT PNP 50V 0.15A SOT-323

Buy Now Datasheet
TRANS PNP 50V 0.15A SOT-323 - 687-2SA1576AT106Q - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 50V 0.15A SOT-323
687-2SA1576AT106Q
TRANS PNP 50V 0.15A SOT-323 687-2SA1576AT106Q
TRANS PNP 50V 0.15A SOT-323

TRANS PNP 50V 0.15A SOT-323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-2SA1576AT106Q 005759-2SA1576AT106Q 2SA1576AT106QTR-ND 2SA1576AT106Q 84R7758 2SA1576AT106Q 687-2SA1576AT106Q
Product Name 50V 0.15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA1576AT106Q Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor,pnp,50V,0.15A,sot-323; Transistor Polarity Rohm Bipolar Transistors - BJT TRANS PNP 50V 0.15A SOT-323
Polarity PNP PNP; PNP PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SOT323; UMT3 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602ARL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 1219574 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
 - BC850CE6359HTMA1 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
2 suppliers