Bipolar (BJT) Transistor 80V 2A 10W Surface Mount TO-252
Bipolar (BJT) Transistor 80V 2A 10W Surface Mount TO-252
Bipolar (BJT) Transistor 80V 2A 10W Surface Mount TO-252
TRANS, AEC-Q101, PNP, 80V, 2A, TO-252 ROHS COMPLIANT: YES
TRANS PNP 80V 2A TO252
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 846-2SAR574D3FRATLTR-ND | 69AH4482 | 2SAR574D3FRATL |
| Product Name | Single Bipolar Transistors | Trans, Aec-Q101, Pnp, 80V, 2A, To-252 Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive | ||
| Transistor Type | Trans, Aec-Q101, Pnp, 80V, 2A, To-252 Rohs Compliant Rohm | ||
| Polarity | PNP |