Manufacturer: Rohm Semiconductor
Win Source Part Number: 005792-2SA2088T106Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: PNP
Family Name: 2SA2088Q
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 50mA, 2V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): MMBT2907AW T/R7; MMST2907A-7; MMST2907A-7-F;
Introduction Date: January 06, 2004
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
TRANS PNP 60V 0.5A UMT3 Product overview: 2SA2088T106Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2088T106Q can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 500mA 400MHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor PNP 60V 500mA 400MHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor PNP 60V 500mA 400MHz 200mW Surface Mount UMT3
TRANS PNP 60V 0.5A UMT3
Bipolar Transistors - BJT TRANS GP BJT PNP 60V 0.5A 3PIN
TRANS PNP 60V 0.5A UMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005792-2SA2088T106Q | 276-2SA2088T106Q | 2SA2088T106QDKR-ND | 2SA2088T106Q | 2SA2088T106Q | 2SA2088T106Q |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA2088T106Q | 60V 0.5A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT323; UMT3 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts |