ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SAR512PHZGT100

Description
Bipolar (BJT) Transistor PNP 30V 2A 430MHz 500mW Surface Mount SOT-89
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 2A 430MHz 500mW Surface Mount SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 846-2SAR512PHZGT100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SAR512PHZGT100TR-ND
Single Bipolar Transistors 846-2SAR512PHZGT100TR-ND
Bipolar (BJT) Transistor PNP 30V 2A 430MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 30V 2A 430MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 846-2SAR512PHZGT100DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SAR512PHZGT100DKR-ND
Single Bipolar Transistors 846-2SAR512PHZGT100DKR-ND
Bipolar (BJT) Transistor PNP 30V 2A 430MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 30V 2A 430MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 846-2SAR512PHZGT100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SAR512PHZGT100CT-ND
Single Bipolar Transistors 846-2SAR512PHZGT100CT-ND
Bipolar (BJT) Transistor PNP 30V 2A 430MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 30V 2A 430MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SAR512PHZGT100 - 855084-2SAR512PHZGT100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR512PHZGT100
855084-2SAR512PHZGT100
TRANSISTORS - Transistors (BJT) - Single - 2SAR512PHZGT100 855084-2SAR512PHZGT100
Manufacturer: Rohm Semiconductor Win Source Part Number: 855084-2SAR512PHZGT1 00 Series: Automotive, AEC-Q101 Features: Bipolar (BJT) Transistor 30 V 2 A 500 mW Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks Other Part Number: 846-2SAR512PHZGT100C T, 846-2SAR512PHZGT100T R, 846-2SAR512PHZGT100D KR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 855084-2SAR512PHZGT100
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 30 V 2 A 500 mW
Package: Reel - TR
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
Other Part Number: 846-2SAR512PHZGT100CT, 846-2SAR512PHZGT100TR, 846-2SAR512PHZGT100DKR

Buy Now
Singapore, Singapore
30V 2A SOT89 Bipolar Transistor
276-2SAR512PHZGT100
30V 2A SOT89 Bipolar Transistor 276-2SAR512PHZGT100
TRANS PNP 30V 2A SOT89 Product overview: 2SAR512PHZGT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR512PHZGT100 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 2A SOT89 Product overview: 2SAR512PHZGT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR512PHZGT100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 2SAR512PHZGT100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
2SAR512PHZGT100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SAR512PHZGT100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Supplier's Site
Transistor, Bjt, Pnp, 30V, 2A, Sot-89 Rohs Compliant Rohm - 91AH9356 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bjt, Pnp, 30V, 2A, Sot-89 Rohs Compliant Rohm
91AH9356
Transistor, Bjt, Pnp, 30V, 2A, Sot-89 Rohs Compliant Rohm 91AH9356
TRANSISTOR, BJT, PNP, 30V, 2A, SOT-89 ROHS COMPLIANT: YES

TRANSISTOR, BJT, PNP, 30V, 2A, SOT-89 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 846-2SAR512PHZGT100TR-ND 855084-2SAR512PHZGT100 276-2SAR512PHZGT100 2SAR512PHZGT100 91AH9356
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SAR512PHZGT100 30V 2A SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Transistor, Bjt, Pnp, 30V, 2A, Sot-89 Rohs Compliant Rohm
Polarity PNP PNP PNP
Package Type SOT89; TO-243AA SOT3; SOT89 Tape & Reel (TR) TO-3; SOT89
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Bipolar Transistors - 1223402 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details