Bipolar (BJT) Transistor PNP 50V 3A 300MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 50V 3A 300MHz 500mW Surface Mount MPT3
TRANS PNP 50V 3A MPT3 Product overview: 2SAR533PFRAT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR533PFRAT100 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 855093-2SAR533PFRAT1
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 300MHz Surface Mount MPT3
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: 2SAR533
Categories: Discrete Semiconductor Products
Case / Package: MPT3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Other Part Number: 2SAR533PFRAT100DKR, 2SAR533PFRAT100CT, 2SAR533PFRAT100TR
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
TRANSISTOR, AEC-Q101, PNP, -50V, SOT89-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:300MHz; Power Dissipation Pd:500mW; DC Collector Current:-3A; DC Current Gain hFE:180hFE; Transistor RoHS Compliant: Yes
Bipolar Transistors - BJT PNP SOT-89 -3A 180 to 450hFE -50V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SAR533PFRAT100CT-ND | 276-2SAR533PFRAT100 | 855093-2SAR533PFRAT100 | 2SAR533PFRAT100 | 89Y7462 | 2SAR533PFRAT100 |
| Product Name | Single Bipolar Transistors | 50V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SAR533PFRAT100 | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Transistor, Aec-Q101, Pnp, -50V, Sot89-3; Transistor Polarity Rohm | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | TO-243AA | Tape & Reel (TR) | SOT3; MPT3 | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | |||||
| VCEO | 50 volts |