ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SA1515STPQ

Description
Bipolar (BJT) Transistor PNP 32V 1A 150MHz 300mW Through Hole SPT
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 32V 1A 150MHz 300mW Through Hole SPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1515STPQ-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1515STPQ-ND
Single Bipolar Transistors 2SA1515STPQ-ND
Bipolar (BJT) Transistor PNP 32V 1A 150MHz 300mW Through Hole SPT

Bipolar (BJT) Transistor PNP 32V 1A 150MHz 300mW Through Hole SPT

Buy Now Datasheet
Singapore, Singapore
32V 1A Bipolar Transistor
276-2SA1515STPQ
32V 1A Bipolar Transistor 276-2SA1515STPQ
TRANS PNP 32V 1A SPT Product overview: 2SA1515STPQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1515STPQ can be used for catalog matching and distributor lookup.

TRANS PNP 32V 1A SPT Product overview: 2SA1515STPQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1515STPQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1515STPQ - 113948-2SA1515STPQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1515STPQ
113948-2SA1515STPQ
TRANSISTORS - Transistors (BJT) - Single - 2SA1515STPQ 113948-2SA1515STPQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 113948-2SA1515STPQ Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SPT Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 113948-2SA1515STPQ
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SPT
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1515STPQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1515STPQ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1515STPQ
TRANS PNP 32V 1A SPT

TRANS PNP 32V 1A SPT

Supplier's Site
TRANS PNP 32V 1A SPT - 687-2SA1515STPQ - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 32V 1A SPT
687-2SA1515STPQ
TRANS PNP 32V 1A SPT 687-2SA1515STPQ
TRANS PNP 32V 1A SPT

TRANS PNP 32V 1A SPT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 2SA1515STPQ-ND 276-2SA1515STPQ 113948-2SA1515STPQ 2SA1515STPQ 687-2SA1515STPQ
Product Name Single Bipolar Transistors 32V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA1515STPQ Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 32V 1A SPT
Polarity PNP PNP; PNP PNP; PNP
Package Type SC-72 Formed Leads Tape & Reel (TR) SOT3; SPT
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 32 volts 32 volts
Unlock Full Specs
to access all available technical data