ROHM Semiconductor USA, LLC Bipolar Transistors 2SAR583D3FRATL

Description
PNP, TO-252 (DPAK) Power Transistor
Request a Quote Datasheet
Description
PNP, TO-252 (DPAK) Power Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 2557653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2557653
Bipolar Transistors 2557653
PNP, TO-252 (DPAK) Power Transistor

PNP, TO-252 (DPAK) Power Transistor

Supplier's Site
Bipolar Transistors - 2557652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2557652
Bipolar Transistors 2557652
PNP, TO-252 (DPAK) Power Transistor

PNP, TO-252 (DPAK) Power Transistor

Supplier's Site
Bipolar Transistors - 2557653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2557653P
Bipolar Transistors 2557653P
PNP, TO-252 (DPAK) Power Transistor

PNP, TO-252 (DPAK) Power Transistor

Supplier's Site
Single Bipolar Transistors - 846-2SAR583D3FRATLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SAR583D3FRATLDKR-ND
Single Bipolar Transistors 846-2SAR583D3FRATLDKR-ND
TRANS PNP 50V 7A TO-252

TRANS PNP 50V 7A TO-252

Buy Now Datasheet
Single Bipolar Transistors - 846-2SAR583D3FRATLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SAR583D3FRATLCT-ND
Single Bipolar Transistors 846-2SAR583D3FRATLCT-ND
TRANS PNP 50V 7A TO-252

TRANS PNP 50V 7A TO-252

Buy Now Datasheet
Single Bipolar Transistors - 846-2SAR583D3FRATLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SAR583D3FRATLTR-ND
Single Bipolar Transistors 846-2SAR583D3FRATLTR-ND
TRANS PNP 50V 7A TO-252

TRANS PNP 50V 7A TO-252

Buy Now Datasheet
Transistor, Pnp, 50V, 7A, To-252 Rohs Compliant Rohm - 57AK6857 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 50V, 7A, To-252 Rohs Compliant Rohm
57AK6857
Transistor, Pnp, 50V, 7A, To-252 Rohs Compliant Rohm 57AK6857
TRANSISTOR, PNP, 50V, 7A, TO-252 ROHS COMPLIANT: YES

TRANSISTOR, PNP, 50V, 7A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SAR583D3FRATL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SAR583D3FRATL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SAR583D3FRATL
PNP, TO-252 (DPAK), -50V -7A, PO

PNP, TO-252 (DPAK), -50V -7A, PO

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2557653 846-2SAR583D3FRATLDKR-ND 57AK6857 2SAR583D3FRATL
Product Name Bipolar Transistors Single Bipolar Transistors Transistor, Pnp, 50V, 7A, To-252 Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 AEC-Q101
Transistor Grade / Operating Range Automotive
Transistor Type Transistor, Pnp, 50V, 7A, To-252 Rohs Compliant Rohm
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC850CW E6327 - 200470-BC850CW E6327 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers
Bipolar Transistors - 6697483 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-25WF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers