ROHM Semiconductor USA, LLC 50V 3A Bipolar Transistor 2SAR533P5T100

Description
TRANS PNP 50V 3A MPT3 Product overview: 2SAR533P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR533P5T100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 3A MPT3 Product overview: 2SAR533P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR533P5T100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 3A Bipolar Transistor
276-2SAR533P5T100
50V 3A Bipolar Transistor 276-2SAR533P5T100
TRANS PNP 50V 3A MPT3 Product overview: 2SAR533P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR533P5T100 can be used for catalog matching and distributor lookup.

TRANS PNP 50V 3A MPT3 Product overview: 2SAR533P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR533P5T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SAR533P5T100 - 1004241-2SAR533P5T100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR533P5T100
1004241-2SAR533P5T100
TRANSISTORS - Transistors (BJT) - Single - 2SAR533P5T100 1004241-2SAR533P5T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004241-2SAR533P5T10 0 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 180 @ 50mA, 3V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004241-2SAR533P5T100
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 180 @ 50mA, 3V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Transistors - 1288814P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1288814P
Bipolar Transistors 1288814P
Power Transistor PNP -50V -3A MPT3

Power Transistor PNP -50V -3A MPT3

Supplier's Site
Bipolar Transistors - 1288814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1288814
Bipolar Transistors 1288814
Power Transistor PNP -50V -3A MPT3

Power Transistor PNP -50V -3A MPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SAR533P5T100
Bipolar Transistors - BJT 2SAR533P5T100
Bipolar Transistors - BJT PNP -50V Vceo -3A Ic MPT3

Bipolar Transistors - BJT PNP -50V Vceo -3A Ic MPT3

Buy Now Datasheet
Trans, Pnp, -50V, -3A, 150Deg C, 0.5W; Transistor Polarity Rohm - 82AC4030 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -50V, -3A, 150Deg C, 0.5W; Transistor Polarity Rohm
82AC4030
Trans, Pnp, -50V, -3A, 150Deg C, 0.5W; Transistor Polarity Rohm 82AC4030
TRANS, PNP, -50V, -3A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:-3A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes

TRANS, PNP, -50V, -3A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-50V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:-3A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SAR533P5T100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SAR533P5T100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SAR533P5T100
TRANS PNP 50V 3A MPT3

TRANS PNP 50V 3A MPT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SAR533P5T100 1004241-2SAR533P5T100 1288814P 1288814 2SAR533P5T100 82AC4030 2SAR533P5T100
Product Name 50V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SAR533P5T100 Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Trans, Pnp, -50V, -3A, 150Deg C, 0.5W; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP PNP
Package Type Tape & Reel (TR) SOT3; MPT3 SOT89; SOT-89 Sot-89 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846B-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
Bipolar Transistors - 2156644P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
 - BC817K25WH6433XTMA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers