TRANS PNP 50V 3A TO252 Product overview: 2SAR573D3FRATL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR573D3FRATL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1144942-2SAR573D3FRA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 10 W
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 3 A
Vce Saturation (Max) @ Ib, Ic: 400mV @ 50mA, 1A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 100mA, 3V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-2SAR573D3FRATLDK
Base Product Number: 2SAR573
Bipolar (BJT) Transistor 50V 3A 10W Surface Mount TO-252
Bipolar (BJT) Transistor 50V 3A 10W Surface Mount TO-252
Bipolar (BJT) Transistor 50V 3A 10W Surface Mount TO-252
TRANS PNP 50V 3A TO252
TRANS, AEC-Q101, PNP, 50V, 3A, TO-252 ROHS COMPLIANT: YES
TRANS PNP 50V 3A TO252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SAR573D3FRATL | 1144942-2SAR573D3FRATL | 846-2SAR573D3FRATLDKR-ND | 2SAR573D3FRATL | 69AH4481 | 2SAR573D3FRATL |
| Product Name | 50V 3A TO252 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Single Bipolar Transistors | Trans, Aec-Q101, Pnp, 50V, 3A, To-252 Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||||
| Package Type | Tape & Reel (TR) | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | AEC-Q101 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |