Bipolar (BJT) Transistor PNP 30V 3A 330MHz 500mW Surface Mount MPT3
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
TRANSISTOR, AEC-Q101, PNP, -30V, SOT89-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-30V; Transition Frequency ft:330MHz; Power Dissipation Pd:500mW; DC Collector Current:-3A; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SAR552PFRAT100TR-ND | 2SAR552PFRAT100 | 89Y7465 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Transistor, Aec-Q101, Pnp, -30V, Sot89-3; Transistor Polarity Rohm |
| Polarity | PNP | PNP | |
| Package Type | TO-243AA | TO-3 | |
| Transistor Grade / Operating Range | Automotive |