ROHM Semiconductor USA, LLC 30V 1A Bipolar Transistor 2SAR293P5T100

Description
TRANS PNP 30V 1A MPT3 Product overview: 2SAR293P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR293P5T100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 30V 1A MPT3 Product overview: 2SAR293P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR293P5T100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1A Bipolar Transistor
276-2SAR293P5T100
30V 1A Bipolar Transistor 276-2SAR293P5T100
TRANS PNP 30V 1A MPT3 Product overview: 2SAR293P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR293P5T100 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 1A MPT3 Product overview: 2SAR293P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR293P5T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SAR293P5T100 - 762445-2SAR293P5T100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR293P5T100
762445-2SAR293P5T100
TRANSISTORS - Transistors (BJT) - Single - 2SAR293P5T100 762445-2SAR293P5T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 762445-2SAR293P5T100 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 500mW Transistor Type: PNP Frequency - Transition: 320MHz Family Name: 2SAR293P5 Categories: Discrete Semiconductor Products Manufacturer Package: MPT3 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 30V Vce Saturation (Maximum) @ Ib, Ic: 350mV @ 25mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 270 @ 100mA, 2V Alternative Parts (Cross-Reference): 2DB1132P-7; 2DB1132R-7; FCX589; ; Introduction Date: September 13, 2015 ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 762445-2SAR293P5T100
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 500mW
Transistor Type: PNP
Frequency - Transition: 320MHz
Family Name: 2SAR293P5
Categories: Discrete Semiconductor Products
Manufacturer Package: MPT3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 350mV @ 25mA, 500mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 270 @ 100mA, 2V
Alternative Parts (Cross-Reference): 2DB1132P-7; 2DB1132R-7; FCX589; ;
Introduction Date: September 13, 2015
ECCN: EAR99
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SAR293P5T100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR293P5T100TR-ND
Single Bipolar Transistors 2SAR293P5T100TR-ND
Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SAR293P5T100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR293P5T100CT-ND
Single Bipolar Transistors 2SAR293P5T100CT-ND
Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SAR293P5T100DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR293P5T100DKR-ND
Single Bipolar Transistors 2SAR293P5T100DKR-ND
Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor PNP 30V 1A 320MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SAR293P5T100 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SAR293P5T100
Single Bipolar Transistors 2SAR293P5T100
TRANS PNP 30V 1A MPT3

TRANS PNP 30V 1A MPT3

Supplier's Site Datasheet
Trans, Pnp, -30V, -1A, 150Deg C, 0.5W; Transistor Polarity Rohm - 82AC4025 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -30V, -1A, 150Deg C, 0.5W; Transistor Polarity Rohm
82AC4025
Trans, Pnp, -30V, -1A, 150Deg C, 0.5W; Transistor Polarity Rohm 82AC4025
TRANS, PNP, -30V, -1A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-30V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:-1A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

TRANS, PNP, -30V, -1A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-30V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:-1A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SAR293P5T100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SAR293P5T100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SAR293P5T100
TRANS PNP 30V 1A MPT3

TRANS PNP 30V 1A MPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SAR293P5T100
Bipolar Transistors - BJT 2SAR293P5T100
Bipolar Transistors - BJT PNP -30V Vceo -1A Ic MPT3

Bipolar Transistors - BJT PNP -30V Vceo -1A Ic MPT3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SAR293P5T100 762445-2SAR293P5T100 2SAR293P5T100TR-ND 2SAR293P5T100 82AC4025 2SAR293P5T100 2SAR293P5T100
Product Name 30V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SAR293P5T100 Single Bipolar Transistors Single Bipolar Transistors Trans, Pnp, -30V, -1A, 150Deg C, 0.5W; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT3 TO-243AA TO-243AA TO-3 MPT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data