ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SAR572D3TL1

Description
Win Source Part Number: 1036709-2SAR572D3TL1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 10 W Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 2A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 3V Frequency - Transition: 300MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Rohm Semiconductor Other Names: 2SAR572D3TL1CT,2SAR5 72D3TL1TR,2SAR572D3T L1DKR Base Product Number: 2SAR572
Request a Quote Datasheet
Description
Win Source Part Number: 1036709-2SAR572D3TL1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 10 W Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 2A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 3V Frequency - Transition: 300MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Rohm Semiconductor Other Names: 2SAR572D3TL1CT,2SAR5 72D3TL1TR,2SAR572D3T L1DKR Base Product Number: 2SAR572
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036709-2SAR572D3TL1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036709-2SAR572D3TL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036709-2SAR572D3TL1
Win Source Part Number: 1036709-2SAR572D3TL1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 10 W Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 2A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 3V Frequency - Transition: 300MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Rohm Semiconductor Other Names: 2SAR572D3TL1CT,2SAR5 72D3TL1TR,2SAR572D3T L1DKR Base Product Number: 2SAR572

Win Source Part Number: 1036709-2SAR572D3TL1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 10 W
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 400mV @ 100mA, 2A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 3V
Frequency - Transition: 300MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Rohm Semiconductor
Other Names: 2SAR572D3TL1CT,2SAR572D3TL1TR,2SAR572D3TL1DKR
Base Product Number: 2SAR572

Buy Now Datasheet
Singapore, Singapore
30V 5A TO252 Bipolar Transistor
276-2SAR572D3TL1
30V 5A TO252 Bipolar Transistor 276-2SAR572D3TL1
TRANS PNP 30V 5A TO252 Product overview: 2SAR572D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR572D3TL1 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 5A TO252 Product overview: 2SAR572D3TL1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR572D3TL1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SAR572D3TL1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR572D3TL1TR-ND
Single Bipolar Transistors 2SAR572D3TL1TR-ND
Bipolar (BJT) Transistor PNP 30V 5A 300MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor PNP 30V 5A 300MHz 10W Surface Mount TO-252

Buy Now Datasheet
Single Bipolar Transistors - 2SAR572D3TL1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR572D3TL1DKR-ND
Single Bipolar Transistors 2SAR572D3TL1DKR-ND
Bipolar (BJT) Transistor PNP 30V 5A 300MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor PNP 30V 5A 300MHz 10W Surface Mount TO-252

Buy Now Datasheet
Single Bipolar Transistors - 2SAR572D3TL1CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR572D3TL1CT-ND
Single Bipolar Transistors 2SAR572D3TL1CT-ND
Bipolar (BJT) Transistor PNP 30V 5A 300MHz 10W Surface Mount TO-252

Bipolar (BJT) Transistor PNP 30V 5A 300MHz 10W Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SAR572D3TL1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SAR572D3TL1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SAR572D3TL1
TRANS PNP 30V 5A TO252

TRANS PNP 30V 5A TO252

Supplier's Site
Transistor, Pnp, 30V, 5A, To-252 Rohs Compliant Rohm - 30AK0385 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 30V, 5A, To-252 Rohs Compliant Rohm
30AK0385
Transistor, Pnp, 30V, 5A, To-252 Rohs Compliant Rohm 30AK0385
TRANSISTOR, PNP, 30V, 5A, TO-252 ROHS COMPLIANT: YES

TRANSISTOR, PNP, 30V, 5A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - 2SAR572D3TL1 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SAR572D3TL1
Single Bipolar Transistors 2SAR572D3TL1
TRANS PNP 30V 5A TO252

TRANS PNP 30V 5A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1036709-2SAR572D3TL1 276-2SAR572D3TL1 2SAR572D3TL1TR-ND 2SAR572D3TL1 30AK0385 2SAR572D3TL1
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 30V 5A TO252 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, 30V, 5A, To-252 Rohs Compliant Rohm Single Bipolar Transistors
Polarity PNP PNP PNP PNP PNP; PNP
Package Type SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps 5000 milliamps
Power Gain 200 dB
Operating Frequency 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817K-16E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type AEC-Q101
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details
2 suppliers
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
45 V, 100 mA NPN/NPN general-purpose transistor - BC847BS,135 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 1219470 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details