ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SA1576U3T106Q

Description
Win Source Part Number: 1139430-2SA1576U3T10 6Q Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 150 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V Frequency - Transition: 140MHz Package / Case: SC-70, SOT-323 Supplier Device Package: UMT3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: 2SA1576U3T106QTR,2SA 1576U3T106QDKR,2SA15 76U3T106QCT Base Product Number: 2SA1576
Request a Quote Datasheet
Description
Win Source Part Number: 1139430-2SA1576U3T10 6Q Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 150 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V Frequency - Transition: 140MHz Package / Case: SC-70, SOT-323 Supplier Device Package: UMT3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: 2SA1576U3T106QTR,2SA 1576U3T106QDKR,2SA15 76U3T106QCT Base Product Number: 2SA1576
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1139430-2SA1576U3T106Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1139430-2SA1576U3T106Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1139430-2SA1576U3T106Q
Win Source Part Number: 1139430-2SA1576U3T10 6Q Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 150 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V Frequency - Transition: 140MHz Package / Case: SC-70, SOT-323 Supplier Device Package: UMT3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: 2SA1576U3T106QTR,2SA 1576U3T106QDKR,2SA15 76U3T106QCT Base Product Number: 2SA1576

Win Source Part Number: 1139430-2SA1576U3T106Q
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 150 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V
Frequency - Transition: 140MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: UMT3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: 2SA1576U3T106QTR,2SA1576U3T106QDKR,2SA1576U3T106QCT
Base Product Number: 2SA1576

Buy Now Datasheet
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SA1576U3T106Q
50V 0.15A Bipolar Transistor 276-2SA1576U3T106Q
TRANS PNP 50V 0.15A UMT3 Product overview: 2SA1576U3T106Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1576U3T106Q can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.15A UMT3 Product overview: 2SA1576U3T106Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1576U3T106Q can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1576U3T106Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1576U3T106Q
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1576U3T106Q
TRANS PNP 50V 0.15A UMT3

TRANS PNP 50V 0.15A UMT3

Supplier's Site
GENERAL PURPOSE TRANSISTOR (-50V - 687-2SA1576U3T106Q - Utmel Electronic Limited
Hong Kong, China
GENERAL PURPOSE TRANSISTOR (-50V
687-2SA1576U3T106Q
GENERAL PURPOSE TRANSISTOR (-50V 687-2SA1576U3T106Q
GENERAL PURPOSE TRANSISTOR (-50V

GENERAL PURPOSE TRANSISTOR (-50V

Supplier's Site
Single Bipolar Transistors - 2SA1576U3T106Q - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SA1576U3T106Q
Single Bipolar Transistors 2SA1576U3T106Q
TRANS PNP 50V 0.15A UMT3

TRANS PNP 50V 0.15A UMT3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1139430-2SA1576U3T106Q 276-2SA1576U3T106Q 2SA1576U3T106Q 687-2SA1576U3T106Q 2SA1576U3T106Q
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 50V 0.15A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) GENERAL PURPOSE TRANSISTOR (-50V Single Bipolar Transistors
Polarity PNP PNP PNP; PNP
Package Type SOT3 Tape & Reel (TR) UMT3 SOT323; SC-70, SOT-323
IC(max) 150 milliamps 150 milliamps 150 milliamps 150 milliamps
Power Gain 120 dB
Operating Frequency 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC858BWE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 6697635 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
80 V, 1 A PNP medium power transistors - BC53-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers