ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SA1807 2SA1807

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1124553-2SA1807 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1124553-2SA1807 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1807 - 1124553-2SA1807 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1807
1124553-2SA1807
TRANSISTORS - Transistors (BJT) - Single - 2SA1807 1124553-2SA1807
Manufacturer: Rohm Semiconductor Win Source Part Number: 1124553-2SA1807 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124553-2SA1807
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124553-2SA1807
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1807
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details