TRANS PNP 30V 0.5A UMT3F Product overview: 2SAR502UBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR502UBTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 855083-2SAR502UBTL
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 520MHz Surface Mount UMT3F
Package: SC-85
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2SAR502
Categories: Discrete Semiconductor Products
Case / Package: UMT3F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2SAR502UBTLDKR, 2SAR502UBTLCT, 2SAR502UBTLTR
Bipolar Transistors - BJT PNP Digital Transtr Driver
TRANS PNP 30V 0.5A UMT3F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SAR502UBTL | 855083-2SAR502UBTL | 2SAR502UBTL | 2SAR502UBTL |
| Product Name | 30V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SAR502UBTL | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; UMT3F | UMT3F | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| VCEO | 30 volts | 30 volts |