Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004238-2SAR522MT2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 350MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
TRANS PNP 20V 0.2A VMT3 Product overview: 2SAR522MT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR522MT2L can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 150mW Surface Mount VMT3
Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 150mW Surface Mount VMT3
Bipolar (BJT) Transistor PNP 20V 200mA 350MHz 150mW Surface Mount VMT3
Bipolar Transistors - BJT PNP General Purpose Amplification Transistor
TRANS PNP 20V 0.2A VMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1004238-2SAR522MT2L | 276-2SAR522MT2L | 2SAR522MT2LCT-ND | 2SAR522MT2L | 2SAR522MT2L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SAR522MT2L | 20V 0.2A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; VMT3 | Tape & Reel (TR) | SOT-723 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 200 milliamps | 200 milliamps | |||
| VCEO | 20 volts | 20 volts |