ROHM Semiconductor USA, LLC Bipolar Transistors 2SB1182TLQ/R

Description
Transistor, PNP, Driver, -32V, -2A, CPT
Request a Quote
Description
Transistor, PNP, Driver, -32V, -2A, CPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 3207888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
3207888
Bipolar Transistors 3207888
Transistor, PNP, Driver, -32V, -2A, CPT

Transistor, PNP, Driver, -32V, -2A, CPT

Supplier's Site
Small Signal Bipolar Transistor, 2A I(C), 32V V(BR)CEO, 1-Element, PNP, Silicon, - 17672-2SB1182TLQ/R - Utmel Electronic Limited
Hong Kong, China
Small Signal Bipolar Transistor, 2A I(C), 32V V(BR)CEO, 1-Element, PNP, Silicon,
17672-2SB1182TLQ/R
Small Signal Bipolar Transistor, 2A I(C), 32V V(BR)CEO, 1-Element, PNP, Silicon, 17672-2SB1182TLQ/R
Small Signal Bipolar Transistor, 2A I(C), 32V V(BR)CEO, 1-Element, PNP, Silicon,

Small Signal Bipolar Transistor, 2A I(C), 32V V(BR)CEO, 1-Element, PNP, Silicon,

Supplier's Site

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 3207888 17672-2SB1182TLQ/R
Product Name Bipolar Transistors Small Signal Bipolar Transistor, 2A I(C), 32V V(BR)CEO, 1-Element, PNP, Silicon,
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 1220213 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
Infineon Technologies AG
Specs
Package Type Reel
Packing Method Reel
PD 250 milliwatts
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers