TRANS PNP 50V 0.15A EMT3F Product overview: 2SA1774EBTLP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1774EBTLP can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 906308-2SA1774EBTLP
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 50 V 150 mA 140MHz 150 mW Surface Mount EMT3F (SOT-416FL)
Package: Reel - TR
Package: SC-89, SOT-490
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: 2SA1774
Categories: Discrete Semiconductor Products
Case / Package: EMT3F (SOT-416FL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 150mW Surface Mount EMT3F (SOT-416FL)
Bipolar Transistors - BJT Trans GP BJT PNP 50V 0.15A 3-Pin EMT3F T/R
TRANS PNP 50V 0.15A EMT3F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SA1774EBTLP | 906308-2SA1774EBTLP | 2SA1774EBTLP-ND | 2SA1774EBTLP | 2SA1774EBTLP |
| Product Name | 50V 0.15A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1774EBTLP | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; EMT3F (SOT-416FL) | SC-89, SOT-490 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 150 milliamps | 150 milliamps |