ROHM Semiconductor USA, LLC 80V 1.5A Bipolar Transistor 2SAR554PT100

Description
TRANS PNP 80V 1.5A MPT3 Product overview: 2SAR554PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR554PT100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 80V 1.5A MPT3 Product overview: 2SAR554PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR554PT100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1.5A Bipolar Transistor
276-2SAR554PT100
80V 1.5A Bipolar Transistor 276-2SAR554PT100
TRANS PNP 80V 1.5A MPT3 Product overview: 2SAR554PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR554PT100 can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1.5A MPT3 Product overview: 2SAR554PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR554PT100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SAR554PT100-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SAR554PT100-ND
Single Bipolar Transistors 2SAR554PT100-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 340MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor PNP 80V 1.5A 340MHz 2W Surface Mount MPT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SAR554PT100 - 762454-2SAR554PT100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR554PT100
762454-2SAR554PT100
TRANSISTORS - Transistors (BJT) - Single - 2SAR554PT100 762454-2SAR554PT100
Manufacturer: Rohm Semiconductor Win Source Part Number: 762454-2SAR554PT100 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 2W Transistor Type: PNP Frequency - Transition: 340MHz Family Name: 2SAR554P Categories: Discrete Semiconductor Products Manufacturer Package: MPT3 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 25mA, 500mA Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 3V Alternative Parts (Cross-Reference): 2SB805-T2; 2SB805-A; 2SB805-T1; ; Introduction Date: December 08, 2009 ECCN: EAR99 Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 762454-2SAR554PT100
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 2W
Transistor Type: PNP
Frequency - Transition: 340MHz
Family Name: 2SAR554P
Categories: Discrete Semiconductor Products
Manufacturer Package: MPT3
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 25mA, 500mA
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 100mA, 3V
Alternative Parts (Cross-Reference): 2SB805-T2; 2SB805-A; 2SB805-T1; ;
Introduction Date: December 08, 2009
ECCN: EAR99
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SAR554PT100
Bipolar Transistors - BJT 2SAR554PT100
Bipolar Transistors - BJT TRANS GP BJT PNP 80V 1.5A 4PIN MPT

Bipolar Transistors - BJT TRANS GP BJT PNP 80V 1.5A 4PIN MPT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SAR554PT100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SAR554PT100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SAR554PT100
TRANS PNP 80V 1.5A MPT3

TRANS PNP 80V 1.5A MPT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SAR554PT100 2SAR554PT100-ND 762454-2SAR554PT100 2SAR554PT100 2SAR554PT100
Product Name 80V 1.5A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SAR554PT100 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type Tape & Reel (TR) TO-243AA SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1500 milliamps 1500 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data