Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004253-2SAR554RTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 340MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 400mV @ 25mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 80V 1.5A 340MHz 1W Surface Mount TSMT3
TRANS PNP 80V 1.5A TSMT3 Product overview: 2SAR554RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR554RTL can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Digital Transtr Driver
TRANS PNP 80V 1.5A TSMT3
TRANS PNP 80V 1.5A TSMT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1004253-2SAR554RTL | 2SAR554RTLTR-ND | 276-2SAR554RTL | 2SAR554RTL | 2SAR554RTL | 2SAR554RTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SAR554RTL | Single Bipolar Transistors | 80V 1.5A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; TSMT3 | SC-96 | Tape & Reel (TR) | TSMT3 | SC-96 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts |