TRANS PNP 30V 2A TSMT3 Product overview: 2SAR512RTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR512RTL can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 2A 430MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor PNP 30V 2A 430MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor PNP 30V 2A 430MHz 1W Surface Mount TSMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 855085-2SAR512RTL
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 430MHz Surface Mount TSMT3
Package: SC-96
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2SAR512
Categories: Discrete Semiconductor Products
Case / Package: TSMT3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 2SAR512RTLDKR, 2SAR512RTLCT, 2SAR512RTLTR, 2SAR512RMGTL
TRANSISTOR, PNP, 30V, 2A, SOT-346T ROHS COMPLIANT: YES
TRANS PNP 30V 2A TSMT3
TRANS PNP 30V 2A TSMT3
Bipolar Transistors - BJT Zero-cross control Non-isolated
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SAR512RTL | 2SAR512RTLDKR-ND | 855085-2SAR512RTL | 30AK0384 | 2SAR512RTL | 2SAR512RTL | 2SAR512RTL |
| Product Name | 30V 2A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SAR512RTL | Transistor, Pnp, 30V, 2A, Sot-346T Rohs Compliant Rohm | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SC-96 | SOT3; TSMT3 | TO-3; SOT3 | SC-96 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| VCEO | 30 volts | 30 volts | 30 volts | ||||
| fT | 430 MHz |