ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SA1038STPS

Description
Bipolar (BJT) Transistor PNP 120V 50mA 140MHz 300mW Through Hole SPT
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 120V 50mA 140MHz 300mW Through Hole SPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1038STPS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1038STPS-ND
Single Bipolar Transistors 2SA1038STPS-ND
Bipolar (BJT) Transistor PNP 120V 50mA 140MHz 300mW Through Hole SPT

Bipolar (BJT) Transistor PNP 120V 50mA 140MHz 300mW Through Hole SPT

Buy Now Datasheet
Singapore, Singapore
120V 0.05A Bipolar Transistor
276-2SA1038STPS
120V 0.05A Bipolar Transistor 276-2SA1038STPS
TRANS PNP 120V 0.05A SPT Product overview: 2SA1038STPS from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1038STPS can be used for catalog matching and distributor lookup.

TRANS PNP 120V 0.05A SPT Product overview: 2SA1038STPS from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1038STPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1038STPS - 1004144-2SA1038STPS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1038STPS
1004144-2SA1038STPS
TRANSISTORS - Transistors (BJT) - Single - 2SA1038STPS 1004144-2SA1038STPS
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004144-2SA1038STPS Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 140MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SPT Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 500mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 180 @ 2mA, 6V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004144-2SA1038STPS
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SPT
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 2mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1038STPS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1038STPS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1038STPS
TRANS PNP 120V 0.05A SPT

TRANS PNP 120V 0.05A SPT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SA1038STPS-ND 276-2SA1038STPS 1004144-2SA1038STPS 2SA1038STPS
Product Name Single Bipolar Transistors 120V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA1038STPS Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type SC-72 Formed Leads Tape & Reel (TR) SOT3; SPT
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data