ROHM Semiconductor USA, LLC 50V 0.15A Bipolar Transistor 2SA1576AT106S

Description
TRANS PNP 50V 0.15A UMT3 Product overview: 2SA1576AT106S from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1576AT106S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 50V 0.15A UMT3 Product overview: 2SA1576AT106S from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1576AT106S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SA1576AT106S
50V 0.15A Bipolar Transistor 276-2SA1576AT106S
TRANS PNP 50V 0.15A UMT3 Product overview: 2SA1576AT106S from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1576AT106S can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.15A UMT3 Product overview: 2SA1576AT106S from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1576AT106S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SA1576AT106SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1576AT106SDKR-ND
Single Bipolar Transistors 2SA1576AT106SDKR-ND
Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SA1576AT106STR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1576AT106STR-ND
Single Bipolar Transistors 2SA1576AT106STR-ND
Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SA1576AT106SCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1576AT106SCT-ND
Single Bipolar Transistors 2SA1576AT106SCT-ND
Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor PNP 50V 150mA 140MHz 200mW Surface Mount UMT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1576AT106S - 053618-2SA1576AT106S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1576AT106S
053618-2SA1576AT106S
TRANSISTORS - Transistors (BJT) - Single - 2SA1576AT106S 053618-2SA1576AT106S
Manufacturer: Rohm Semiconductor Win Source Part Number: 053618-2SA1576AT106S Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053618-2SA1576AT106S
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA1576AT106S
Bipolar Transistors - BJT 2SA1576AT106S
Bipolar Transistors - BJT PNP 50V 0.15A SOT-323

Bipolar Transistors - BJT PNP 50V 0.15A SOT-323

Buy Now Datasheet
TRANS PNP 50V 0.15A SOT-323 TR - 687-2SA1576AT106S - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 50V 0.15A SOT-323 TR
687-2SA1576AT106S
TRANS PNP 50V 0.15A SOT-323 TR 687-2SA1576AT106S
TRANS PNP 50V 0.15A SOT-323 TR

TRANS PNP 50V 0.15A SOT-323 TR

Supplier's Site
Single Bipolar Transistors - 2SA1576AT106S - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SA1576AT106S
Single Bipolar Transistors 2SA1576AT106S
TRANS PNP 50V 0.15A UMT3

TRANS PNP 50V 0.15A UMT3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1576AT106S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1576AT106S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1576AT106S
TRANS PNP 50V 0.15A UMT3

TRANS PNP 50V 0.15A UMT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SA1576AT106S 2SA1576AT106SDKR-ND 053618-2SA1576AT106S 2SA1576AT106S 687-2SA1576AT106S 2SA1576AT106S 2SA1576AT106S
Product Name 50V 0.15A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1576AT106S Bipolar Transistors - BJT TRANS PNP 50V 0.15A SOT-323 TR Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP; PNP PNP; PNP
Package Type Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT3; SOT323; UMT3 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps
VCEO 50 volts 50 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 1220643 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers