Bipolar (BJT) Transistor PNP 30V 2A 430MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 30V 2A 430MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor PNP 30V 2A 430MHz 500mW Surface Mount MPT3
TRANS PNP 30V 2A MPT3 Product overview: 2SAR512P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR512P5T100 can be used for catalog matching and distributor lookup.
TRANS PNP 30V 2A MPT3
TRANSISTOR, PNP, 30V, 2A, SOT-89 ROHS COMPLIANT: YES
Bipolar Transistors - BJT PNP -30V Vceo -2A Ic MPT3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SAR512P5T100CT-ND | 276-2SAR512P5T100 | 2SAR512P5T100 | 30AK0383 | 2SAR512P5T100 |
| Product Name | Single Bipolar Transistors | 30V 2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, 30V, 2A, Sot-89 Rohs Compliant Rohm | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-243AA | Tape & Reel (TR) | TO-3; SOT89 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 30 volts | 30 volts |