Bipolar (BJT) Transistor PNP 30V 6A 180MHz 1W Surface Mount HUML2020L3
Bipolar (BJT) Transistor PNP 30V 6A 180MHz 1W Surface Mount HUML2020L3
Bipolar (BJT) Transistor PNP 30V 6A 180MHz 1W Surface Mount HUML2020L3
TRANS PNP 30V 6A HUML2020L3
Bipolar Transistors - BJT PNP -6A Ic -30V Vceo HUML2020L3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SAR562F3TRDKR-ND | 2SAR562F3TR | 2SAR562F3TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP |