Manufacturer: Rohm Semiconductor
Win Source Part Number: 005757-2SA1514KT146R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 2mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
TRANS PNP 120V 0.05A SMT3 Product overview: 2SA1514KT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1514KT146R can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 120V 50mA 140MHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor PNP 120V 50mA 140MHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor PNP 120V 50mA 140MHz 200mW Surface Mount SMT3
TRANS PNP 120V 0.05A SMT3
TRANS PNP 120V 0.05A SMT3
TRANSISTOR,PNP,120V,
Bipolar Transistors - BJT PNP 120V 50MA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 005757-2SA1514KT146R | 276-2SA1514KT146R | 2SA1514KT146RDKR-ND | 2SA1514KT146R | 2SA1514KT146R | 84R7757 | 2SA1514KT146R |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1514KT146R | 120V 0.05A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor,pnp,120V,0.05A,sot-323; Transistor Polarity Rohm | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SMT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT3; SOT323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps | ||||
| VCEO | 120 volts | 120 volts | 120 volts |