Manufacturer: Rohm Semiconductor
Win Source Part Number: 101542-2SA1579T106S
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 2mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
TRANS PNP 120V 0.05A UMT3 Product overview: 2SA1579T106S from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1579T106S can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 120V 50mA 140MHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor PNP 120V 50mA 140MHz 200mW Surface Mount UMT3
Bipolar Transistors - BJT PNP 120V 50MA
TRANS PNP 120V 0.05A UMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 101542-2SA1579T106S | 276-2SA1579T106S | 2SA1579T106STR-ND | 2SA1579T106S | 2SA1579T106S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1579T106S | 120V 0.05A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | SOT3; SOT323; UMT3 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 50 milliamps | 50 milliamps | |||
| VCEO | 120 volts | 120 volts |