ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SA854STPR

Description
Win Source Part Number: 1036685-2SA854STPR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 5,000 Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 32 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 100mA, 3V Frequency - Transition: 200MHz Mounting Type: Through Hole Package / Case: SC-72 Formed Leads Supplier Device Package: SPT Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1036685-2SA854STPR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 5,000 Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 32 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 100mA, 3V Frequency - Transition: 200MHz Mounting Type: Through Hole Package / Case: SC-72 Formed Leads Supplier Device Package: SPT Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036685-2SA854STPR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036685-2SA854STPR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036685-2SA854STPR
Win Source Part Number: 1036685-2SA854STPR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 5,000 Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 32 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 100mA, 3V Frequency - Transition: 200MHz Mounting Type: Through Hole Package / Case: SC-72 Formed Leads Supplier Device Package: SPT Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Product Status: Obsolete

Win Source Part Number: 1036685-2SA854STPR
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Box (TB)
Standard Package: 5,000
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 32 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 100mA, 3V
Frequency - Transition: 200MHz
Mounting Type: Through Hole
Package / Case: SC-72 Formed Leads
Supplier Device Package: SPT
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Product Status: Obsolete

Buy Now Datasheet
Single Bipolar Transistors - 2SA854STPR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA854STPR-ND
Single Bipolar Transistors 2SA854STPR-ND
Bipolar (BJT) Transistor PNP 32V 500mA 200MHz 300mW Through Hole SPT

Bipolar (BJT) Transistor PNP 32V 500mA 200MHz 300mW Through Hole SPT

Buy Now Datasheet
Singapore, Singapore
32V 0.5A Bipolar Transistor
276-2SA854STPR
32V 0.5A Bipolar Transistor 276-2SA854STPR
TRANS PNP 32V 0.5A SPT Product overview: 2SA854STPR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA854STPR can be used for catalog matching and distributor lookup.

TRANS PNP 32V 0.5A SPT Product overview: 2SA854STPR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA854STPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA854STPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA854STPR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA854STPR
TRANS PNP 32V 0.5A SPT

TRANS PNP 32V 0.5A SPT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1036685-2SA854STPR 2SA854STPR-ND 276-2SA854STPR 2SA854STPR
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors 32V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3 SC-72 Formed Leads Tape & Box (TB)
IC(max) 500 milliamps 500 milliamps
Power Gain 180 dB
Operating Frequency 200 MHz
Unlock Full Specs
to access all available technical data